8106 -- 6" STANDARD TWIST KNOT WIRE WHEEL, .023" STEEL FILL, 5/8"-11 UNC NUT
Weiler Abrasives
6" Standard Twist Knot Wire Wheel, .023" Steel Fill, 5/8"-11 UNC Nut
8106
Description
Provide heavy-duty brushing action with some flexibility
Ideal for demanding cleaning applications on somewhat irregular surfaces
Description
Provide heavy-duty brushing action with some flexibility
Ideal for demanding cleaning applications on somewhat irregular surfaces
Datasheet
Suppliers
6" Standard Twist Knot Wire Wheel, .023" Steel Fill, 5/8"-11 UNC Nut
8106
Provide heavy-duty brushing action with some flexibility
Ideal for demanding cleaning applications on somewhat irregular surfaces
- Provide heavy-duty brushing action with some flexibility
- Ideal for demanding cleaning applications on somewhat irregular surfaces
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
8106 |
|
Product Name
|
6" Standard Twist Knot Wire Wheel, .023" Steel Fill, 5/8"-11 UNC Nut |
|
Specific Product Type / Shape
|
Internal / Twisted-in-Wire (Tube / Bore)
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
6 inch (152 mm)
|
|
Width
|
6 inch (152 mm)
|
|
Trim Length
|
1.38 inch (34.92 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Abrasive Filament; Stainless Steel; Metal Wire; Specialty Blend / Other; Stainless Steel
Applications
General Cleaning, Rust Remover, Engineering
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 to 15000 rpm
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
View Details