Weiler Abrasives 10" Wide Face Crimped Wire Wheel, .0118" Steel Fill, 2" Arbor Hole 3190

Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications Feature a wider face width to cover more area Maximum wire density and aggression Covers more surface area in a single pass
Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications Feature a wider face width to cover more area Maximum wire density and aggression Covers more surface area in a single pass

Suppliers

Company
Product
Description
Supplier Links
10
Cresco, PA, United States
10" Wide Face Crimped Wire Wheel, .0118" Steel Fill, 2" Arbor Hole
3190
10" Wide Face Crimped Wire Wheel, .0118" Steel Fill, 2" Arbor Hole 3190
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications Feature a wider face width to cover more area Maximum wire density and aggression Covers more surface area in a single pass
  • Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
  • Feature a wider face width to cover more area
  • Maximum wire density and aggression
  • Covers more surface area in a single pass
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 3190
Product Name 10" Wide Face Crimped Wire Wheel, .0118" Steel Fill, 2" Arbor Hole
Brush Filament / Fill Material Steel; Metal Wire
Length 10 inch (254 mm)
Width 10 inch (254 mm)
Trim Length 1.88 inch (47.62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Anti Static Brushes - 2141126 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7874 inch (20 mm)
View Details
3
Walter Surface Technologies
Specs
Specific Product Type / Shape Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Chip & Dope Brush - T-6G - Buckaroos, Inc.
Specs
Mounting None or Handheld
View Details