Weiler Abrasives 8" Standard Twist Knot Wire Wheel, .023" Steel Fill, 2" Arbor Hole 9440

Description
Provide heavy duty brushing action with some flexibility Double row of knotted wire for a wider brush face Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications Ideal for demanding cleaning applications on somewhat irregular surfaces
Datasheet
Description
Provide heavy duty brushing action with some flexibility Double row of knotted wire for a wider brush face Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications Ideal for demanding cleaning applications on somewhat irregular surfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Cresco, PA, United States
8" Standard Twist Knot Wire Wheel, .023" Steel Fill, 2" Arbor Hole
9440
8" Standard Twist Knot Wire Wheel, .023" Steel Fill, 2" Arbor Hole 9440
Provide heavy duty brushing action with some flexibility Double row of knotted wire for a wider brush face Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications Ideal for demanding cleaning applications on somewhat irregular surfaces
  • Provide heavy duty brushing action with some flexibility
  • Double row of knotted wire for a wider brush face
  • Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
  • Ideal for demanding cleaning applications on somewhat irregular surfaces
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 9440
Product Name 8" Standard Twist Knot Wire Wheel, .023" Steel Fill, 2" Arbor Hole
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Metal Wire
Length 8 inch (203 mm)
Width 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 2213595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 8000 rpm
Outer / OD 1.97 inch (50 mm)
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
3 Knot End Brush -  - Cocker-Weber Brush Company
Cocker-Weber Brush Company
View Details
3 x 19 Row Curved Handle Carbon Wire Brush - DW49703 - DEWALT Industrial Tool Co.
Specs
Brush Filament / Fill Material Metal Wire
View Details