Weiler Abrasives 1/2" Polyflex Encapsulated Power Tube Brush, .006" Steel Wire Fill, 2" Brush Length 35821

Description
Burgundy elastomer gradually wears exposing consistent short trim for maximum aggression and long life Ideal for applications on flat surfaces that require maximum aggression but no flexibility in the brushing action
Datasheet
Description
Burgundy elastomer gradually wears exposing consistent short trim for maximum aggression and long life Ideal for applications on flat surfaces that require maximum aggression but no flexibility in the brushing action
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2
Cresco, PA, United States
1/2" Polyflex Encapsulated Power Tube Brush, .006" Steel Wire Fill, 2" Brush Length
35821
1/2" Polyflex Encapsulated Power Tube Brush, .006" Steel Wire Fill, 2" Brush Length 35821
Burgundy elastomer gradually wears exposing consistent short trim for maximum aggression and long life Ideal for applications on flat surfaces that require maximum aggression but no flexibility in the brushing action
  • Burgundy elastomer gradually wears exposing consistent short trim for maximum aggression and long life
  • Ideal for applications on flat surfaces that require maximum aggression but no flexibility in the brushing action
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 35821
Product Name 1/2" Polyflex Encapsulated Power Tube Brush, .006" Steel Wire Fill, 2" Brush Length
Brush Filament / Fill Material Steel; Metal Wire
Length 0.4500 inch (11.43 mm)
Width 5.3 inch (135 mm)
Rotary Speed 2000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Paint Brushes - 2009218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 1.97 inch (50 mm)
View Details
Regular Fiberglass Wheel - AE0111 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 0.6299 to ? inch (16 to ? mm)
View Details
Barrel Cleaning Brushes - BCB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Cleaning and Surface Conditioning; Molding Applications
View Details