Weiler Abrasives Datasheets for Abrasive Discs

Abrasive discs consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing. They are used for metal removal, surface finishing, sanding, etc.
Abrasive Discs: Learn more

Page: 1 2
Product Name Notes
90 Degree Flap Design Ideal for Grinding Fillet Welds Flaps wrap around the edge of the disc optimizing flap to metal contact Provides exceptional feel and control while grinding
A Thicker Disc with Larger Flaps Which Conforms to Curved and Irregular Surfaces Produces a Consistent Finish, 30-40 Percent Longer Life Than Standard Flap Discs
A thicker disc with larger flaps which conforms to curved and irregulars surfaces, resulting in a consistent finish. Flap design results in 30-40 percent longer life than standard flap discs.
A unique blend of self-sharping zirconia alumina and ceramic alumina grains deliver a fast, consistent cut rate A superior design extends disc life by minimizing grain shedding and promotes cool...
Aluminum backing provides rigid support for maximum aggression and is recyclable. Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. Contaminant-free (contains less than 0.1% Fe,...
Compatible with 3M™ Roloc™ back-up pads Ideal for a wide range of light fabrication, repair and maintenance applications For use on right angle air tools Plastic Button Style
Compatible with 3M™ Roloc™ back-up pads Ideal for a wide range of light fabrication, repair and maintenance applications For use on right angle air tools Plastic Button Style Compatible with...
Compatible with Norton Speed-Lok® TS back-up pads Ideal for a wide range of light fabrication, repair and maintenance applications For use on right angle air tools Metal Hub Style Compatible...
Compatible with Type R back-up pads For use on right angle air tools Cool, fast cutting action on aluminum, stainless steel and other hard-to-grind metals Type R Style Ideal for...
Compatible with Type R back-up pads For use on right angle air tools Cool, fast cutting action stainless steel, high-nickel alloys, armored steel, tool steel, inconel, and other hard-to-grind metals...
Compatible with Type S back-up pads For use on right angle air tools Cool, fast cutting action on aluminum, stainless steel and other hard-to-grind metals Type S Style Ideal for...
Composite backing that can be trimmed, exposing more abrasive material. Provides versatility to adjust for hard-to-reach areas such as fillet welds and irregular shapes. Composite backing will not mark the...
Composite Backing That Can Be Trimmed, Exposing More Abrasive Material Non-marking backing will not damage the work piece resulting in less rework and scrap
Designed for the user looking for aggressive stock removal. High performance 100% zirconia alumina grain is ideal for heavy duty applications on steel and stainless steel. Contaminant-free (contains less than...
Enhanced Worker Safety – Increased aggression lets professionals use less force to get equal or better results. This means less stress and reduced fatigue. Contaminant-free (contains less than 0.1% Fe,...
Fast cutting action on aluminum, stainless steel and other hard-to-grind metals
Fast cutting action on aluminum, stainless steel and other hard-to-grind metals Cool Cutting Protecting High Value Parts from Heat Discoloration
Have an open construction, scrim reinforcement and a superior resin system These features minimize loading, heat build-up, fraying of disc edges, grain shedding and extend disc life, providing superior performance...
High cut rate and consistent performance at a good value. Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. Conical disc shape maximizes surface contact for...
High cut rate and consistent performance at a good value. Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. High density flap design is conformable to...
High cut rate at a value price Consistant preformance at a good value
High performance 100% zirconia alumina grain ideal for heavy duty applications on steel and stainless steel Designed for the user looking for aggressive performance and long life in heavy duty...
High performance 100% zirconia alumina grain ideal for heavy duty applications on steel and stainless steel Designed for the User Looking for Aggressive Performance and Long Life in Heavy-Duty Applications...
Hook and Loop Style Discs
Ideal for Blending, Finishing and Surface Preperation For use on right angle grinders Even, clean cut-rate Consistent Performance Excellent Value
Ideal for light grinding and blending applications on a variety of materials Abrasive grains are fused directly onto a wearable polymer backing, resulting in a disc that requires no back-up...
Maximum Aggression and Long Life Smooth grinding action
Maximum Aggression and Long Life Smooth grinding action Aluminum backing for less flex and more control
Plastic Button Style Back Up Pads Compatible with 3M Roloc™ Back-Up Pads
Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. Contaminant-free (contains less than 0.1% Fe, S, Cl). 40 grit abrasive grain is best for edge beveling,...
Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. Contaminant-free (contains less than 0.1% Fe, S, Cl). 60 grit abrasive grain is ideal for edge beveling,...
Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. Contaminant-free (contains less than 0.1% Fe, S, Cl). 80 grit abrasive grain is ideal for blending, rust...
Specially formulated for superior grinding performance on aluminum Resist loading, ensure higher cut rates, prolong disc life and achieve superior finish compared to conventional sanding/grinding discs Tiger Aluminum blending discs...
Specially Formulated for Superior Grinding Performance on Aluminum Resist Loading, Ensure Higher Cut Rates, Prolong Disc Life and Achieve Superior Finish
The threaded arbor S mount is compatible for use on both industry standard hub pads and S mount mandrels. Used on die grinders for smooth grinding and enhanced conformability in...
Top coated for cool grinding, protecting high-value parts from heat discoloration. Prevents loading on soft alloys like aluminum. Contaminant-free (contains less than 0.1% Fe, S, Cl). Conical disc shape maximizes...
Top coated for cool grinding, protecting high-value parts from heat discoloration. Prevents loading on soft alloys like aluminum. Contaminant-free (contains less than 0.1% Fe, S, Cl). High density flap design...
Used on right angle air die grinders for smooth grinding and enhanced conformability Small size allows access to confined areas
X3 Technology grain anchoring system, dual flap design and engineered backing Maximize productivity and minimize operating costs Combination of Cotton and Poly Cotton backings to provide consistant grinding without glazing...

Next >>