Weiler Abrasives 6" Medium Face Crimped Wire Wheel, .0118" Steel Fill, 2" Arbor Hole 6070

Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications 15/16 in T of face plate
Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications 15/16 in T of face plate

Suppliers

Company
Product
Description
Supplier Links
6
Cresco, PA, United States
6" Medium Face Crimped Wire Wheel, .0118" Steel Fill, 2" Arbor Hole
6070
6" Medium Face Crimped Wire Wheel, .0118" Steel Fill, 2" Arbor Hole 6070
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications 15/16 in T of face plate
  • Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
  • For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • 15/16 in T of face plate
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 6070
Product Name 6" Medium Face Crimped Wire Wheel, .0118" Steel Fill, 2" Arbor Hole
Brush Filament / Fill Material Steel; Metal Wire
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Trim Length 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Dust Pans & Brushes - 2408070 - RS Components, Ltd.
Specs
Length 12.25 inch (311 mm)
View Details
Metal Body Coarse Brass Eraser - AA0004 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Applications Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details
Brass Hand Brushes - HB400 Series - DME Company
Specs
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Metal Wire
Applications Dry; Polishing or lapping (Very fine grits or filaments); Molding Applications
View Details