Weiler Abrasives Wolverine 3/4" Knot Wire End Brush, .020" Steel Fill, 1/4" Stem 36250

Description
Solid end construction and flexible brushing action Engineered to provide cost-effective use for less demanding applications For use with die grinder, drill and drill press power tools Hollow End and Heavy-Duty Brushing Action with Some Flexibility Ideal for more demanding cleaning applications in recessed areas
Datasheet
Description
Solid end construction and flexible brushing action Engineered to provide cost-effective use for less demanding applications For use with die grinder, drill and drill press power tools Hollow End and Heavy-Duty Brushing Action with Some Flexibility Ideal for more demanding cleaning applications in recessed areas
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wolverine 3/4
Cresco, PA, United States
Wolverine 3/4" Knot Wire End Brush, .020" Steel Fill, 1/4" Stem
36250
Wolverine 3/4" Knot Wire End Brush, .020" Steel Fill, 1/4" Stem 36250
Solid end construction and flexible brushing action Engineered to provide cost-effective use for less demanding applications For use with die grinder, drill and drill press power tools Hollow End and Heavy-Duty Brushing Action with Some Flexibility Ideal for more demanding cleaning applications in recessed areas
  • Solid end construction and flexible brushing action
  • Engineered to provide cost-effective use for less demanding applications
  • For use with die grinder, drill and drill press power tools
  • Hollow End and Heavy-Duty Brushing Action with Some Flexibility
  • Ideal for more demanding cleaning applications in recessed areas
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 36250
Product Name Wolverine 3/4" Knot Wire End Brush, .020" Steel Fill, 1/4" Stem
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 2.55 inch (64.77 mm)
Width 1 inch (25.4 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Abrasive Brushes - 1884123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed 20000 rpm
Outer / OD 1.18 inch (30 mm)
View Details
Thread Cleaning Brushes - TCB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Molding Applications
View Details
Custom Inverted Spiral Brush - ISF1 - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Inverted Spiral Brush; Cylinder / Roller Brush; End Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
Width 3.5 to ? inch (88.9 to ? mm)
View Details