Weiler Abrasives 3" Polyflex Encapsulated Small Diameter Crimped Wire Wheel, .0118" Steel Fill, 1/2" Arbor Hole 35250

Description
Burgundy elastomer gradually wears exposing consistent short trim for maximum aggression and long-life Ideal for applications on flat surfaces that require maximum aggression but no flexibility in the brushing action Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction for high speed use, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet
Description
Burgundy elastomer gradually wears exposing consistent short trim for maximum aggression and long-life Ideal for applications on flat surfaces that require maximum aggression but no flexibility in the brushing action Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction for high speed use, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Cresco, PA, United States
3" Polyflex Encapsulated Small Diameter Crimped Wire Wheel, .0118" Steel Fill, 1/2" Arbor Hole
35250
3" Polyflex Encapsulated Small Diameter Crimped Wire Wheel, .0118" Steel Fill, 1/2" Arbor Hole 35250
Burgundy elastomer gradually wears exposing consistent short trim for maximum aggression and long-life Ideal for applications on flat surfaces that require maximum aggression but no flexibility in the brushing action Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction for high speed use, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire
  • Burgundy elastomer gradually wears exposing consistent short trim for maximum aggression and long-life
  • Ideal for applications on flat surfaces that require maximum aggression but no flexibility in the brushing action
  • Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines
  • Featuring Weiler's solid ring construction for high speed use, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 35250
Product Name 3" Polyflex Encapsulated Small Diameter Crimped Wire Wheel, .0118" Steel Fill, 1/2" Arbor Hole
Brush Filament / Fill Material Steel; Metal Wire
Length 2.95 inch (74.93 mm)
Width 2.95 inch (74.93 mm)
Trim Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1369889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 12000 rpm
Outer / OD 0.8504 inch (21.6 mm)
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
3 x 19 Row Curved Handle Stainless Wire Brush - DW49704 - DEWALT Industrial Tool Co.
Specs
Brush Filament / Fill Material Metal Wire
View Details