36236 -- WOLVERINE 4" CRIMPED WIRE CUP BRUSH, .020" STEEL FILL, 5/8"-11 UNC NUT
Weiler Abrasives
Wolverine 4" Crimped Wire Cup Brush, .020" Steel Fill, 5/8"-11 UNC Nut
36236
Description
Provides flexible brushing action and cost effective performance in general purpose cleaning applications
Suitable for right angle grinder tool usage
Description
Provides flexible brushing action and cost effective performance in general purpose cleaning applications
Suitable for right angle grinder tool usage
Datasheet
Suppliers
Wolverine 4" Crimped Wire Cup Brush, .020" Steel Fill, 5/8"-11 UNC Nut
36236
Provides flexible brushing action and cost effective performance in general purpose cleaning applications
Suitable for right angle grinder tool usage
- Provides flexible brushing action and cost effective performance in general purpose cleaning applications
- Suitable for right angle grinder tool usage
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
36236 |
|
Product Name
|
Wolverine 4" Crimped Wire Cup Brush, .020" Steel Fill, 5/8"-11 UNC Nut |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
3.65 inch (92.71 mm)
|
|
Width
|
3.65 inch (92.71 mm)
|
|
Trim Length
|
1.12 inch (28.57 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Stainless Steel; Specialty Blend / Other; Stainless Steel
Outer / OD
2.95 inch (75 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Disc Brush
Brush Filament / Fill Material
Metal Wire
View Details