330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 300mOhm
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | T86E337K004EASL-ND |
| Product Name | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum |
| Capacitance Range | 330 microF |