Coilcraft, Inc. SER2800 Series High Current Shielded Power Inductors SER2817H-153 SER2817H-153KL

Description
SER2800 Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for high current, low voltage power supplies. Saturation current ratings up to 100 Amps Flat wire windings provide exceptionally low DC resistance
Request a Quote Datasheet
Description
SER2800 Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for high current, low voltage power supplies. Saturation current ratings up to 100 Amps Flat wire windings provide exceptionally low DC resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SER2800 Series High Current Shielded Power Inductors - SER2817H-153 SER2817H-153KL - Coilcraft, Inc.
Cary, IL, USA
SER2800 Series High Current Shielded Power Inductors
SER2817H-153 SER2817H-153KL
SER2800 Series High Current Shielded Power Inductors SER2817H-153 SER2817H-153KL
SER2800 Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for high current, low voltage power supplies. Saturation current ratings up to 100 Amps Flat wire windings provide exceptionally low DC resistance

SER2800 Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for high current, low voltage power supplies.

  • Saturation current ratings up to 100 Amps
  • Flat wire windings provide exceptionally low DC resistance
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number SER2817H-153 SER2817H-153KL
Product Name SER2800 Series High Current Shielded Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 15 microH
DCR 0.0028 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-2N4 0201CT-2N4XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
680MA 83MOHM Inductor and Choke - 71-0402CS-6N8XGRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Wirewound
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-1N7 0302CS-1N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-3N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details