Microchip Technology, Inc. 50mA Current Limiting Power Distribution Switch with Latch-off feature MIC2090-2YM5-TR

Description
50mA Current Limiting Power Distribution Switch with Latch-off feature
Datasheet
Description
50mA Current Limiting Power Distribution Switch with Latch-off feature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50mA Current Limiting Power Distribution Switch with Latch-off feature - 536-MIC2090-2YM5-TR - Utmel Electronic Limited
Hong Kong, China
50mA Current Limiting Power Distribution Switch with Latch-off feature
536-MIC2090-2YM5-TR
50mA Current Limiting Power Distribution Switch with Latch-off feature 536-MIC2090-2YM5-TR
50mA Current Limiting Power Distribution Switch with Latch-off feature

50mA Current Limiting Power Distribution Switch with Latch-off feature

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - MIC2090-2YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2090-2YM5-TR
PMIC - Power Distribution Switches, Load Drivers MIC2090-2YM5-TR
IC PWR SWITCH P-CHAN 1:1 SOT23-5

IC PWR SWITCH P-CHAN 1:1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 536-MIC2090-2YM5-TR MIC2090-2YM5-TR
Product Name 50mA Current Limiting Power Distribution Switch with Latch-off feature PMIC - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details