Microchip Technology, Inc. Power Distribution Switch with Fixed 900mA Current Limit MIC2098

Description
The MIC2095/97/98/99 family of switches are self-contained, current-limiting, high-side power switches, ideal for power-control applications. These switches are useful for general purpose power distribution applications such as digital televisions (DTV), printers, set-top boxes (STB), PCs, PDAs, and other peripheral devices. The current limiting switches feature either a fixed 0.5A/0.9A or resistor programmable output current limit. The family also has fault blanking to eliminate false noise-induced, over current conditions. After an over-current condition, these devices automatically restart if the enable pin remains active. The MIC2097 switch offers a unique new patented Kickstart feature, which allows momentary high-current surges up to the secondary current limit (ILIMIT_2nd). This is useful for charging loads with high inrush currents, such as capacitors. The MIC2095/97/98/99 family of switches provides under-voltage, over-temperature shutdown, and output fault status reporting. The family also provides either an active low or active high, logic level enable pin. Additional Features MIC2095: 0.5A fixed current limit MIC2098: 0.9A fixed current limit MIC2097/99: Resistor programmable current limit - 0.1A to 1.1A MIC2097: Kickstart for high peak current loads Under voltage lock-out (UVLO) Soft start prevents large current inrush Automatic-on output after fault Thermal protection Enable active high or active low 170mΩ typical on-resistance @ 5V 2.5V - 5.5V operating range
Datasheet
Description
The MIC2095/97/98/99 family of switches are self-contained, current-limiting, high-side power switches, ideal for power-control applications. These switches are useful for general purpose power distribution applications such as digital televisions (DTV), printers, set-top boxes (STB), PCs, PDAs, and other peripheral devices. The current limiting switches feature either a fixed 0.5A/0.9A or resistor programmable output current limit. The family also has fault blanking to eliminate false noise-induced, over current conditions. After an over-current condition, these devices automatically restart if the enable pin remains active. The MIC2097 switch offers a unique new patented Kickstart feature, which allows momentary high-current surges up to the secondary current limit (ILIMIT_2nd). This is useful for charging loads with high inrush currents, such as capacitors. The MIC2095/97/98/99 family of switches provides under-voltage, over-temperature shutdown, and output fault status reporting. The family also provides either an active low or active high, logic level enable pin. Additional Features MIC2095: 0.5A fixed current limit MIC2098: 0.9A fixed current limit MIC2097/99: Resistor programmable current limit - 0.1A to 1.1A MIC2097: Kickstart for high peak current loads Under voltage lock-out (UVLO) Soft start prevents large current inrush Automatic-on output after fault Thermal protection Enable active high or active low 170mΩ typical on-resistance @ 5V 2.5V - 5.5V operating range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switch with Fixed 900mA Current Limit - MIC2098 - Microchip Technology, Inc.
Chandler, AZ, United States
Power Distribution Switch with Fixed 900mA Current Limit
MIC2098
Power Distribution Switch with Fixed 900mA Current Limit MIC2098
The MIC2095/97/98/99 family of switches are self-contained, current-limiting, high-side power switches, ideal for power-control applications. These switches are useful for general purpose power distribution applications such as digital televisions (DTV), printers, set-top boxes (STB), PCs, PDAs, and other peripheral devices. The current limiting switches feature either a fixed 0.5A/0.9A or resistor programmable output current limit. The family also has fault blanking to eliminate false noise-induced, over current conditions. After an over-current condition, these devices automatically restart if the enable pin remains active. The MIC2097 switch offers a unique new patented Kickstart feature, which allows momentary high-current surges up to the secondary current limit (ILIMIT_2nd). This is useful for charging loads with high inrush currents, such as capacitors. The MIC2095/97/98/99 family of switches provides under-voltage, over-temperature shutdown, and output fault status reporting. The family also provides either an active low or active high, logic level enable pin. Additional Features MIC2095: 0.5A fixed current limit MIC2098: 0.9A fixed current limit MIC2097/99: Resistor programmable current limit - 0.1A to 1.1A MIC2097: Kickstart for high peak current loads Under voltage lock-out (UVLO) Soft start prevents large current inrush Automatic-on output after fault Thermal protection Enable active high or active low 170mΩ typical on-resistance @ 5V 2.5V - 5.5V operating range

The MIC2095/97/98/99 family of switches are self-contained, current-limiting, high-side power switches, ideal for power-control applications. These switches are useful for general purpose power distribution applications such as digital televisions (DTV), printers, set-top boxes (STB), PCs, PDAs, and other peripheral devices. The current limiting switches feature either a fixed 0.5A/0.9A or resistor programmable output current limit. The family also has fault blanking to eliminate false noise-induced, over current conditions. After an over-current condition, these devices automatically restart if the enable pin remains active. The MIC2097 switch offers a unique new patented Kickstart feature, which allows momentary high-current surges up to the secondary current limit (ILIMIT_2nd). This is useful for charging loads with high inrush currents, such as capacitors. The MIC2095/97/98/99 family of switches provides under-voltage, over-temperature shutdown, and output fault status reporting. The family also provides either an active low or active high, logic level enable pin.

Additional Features

    • MIC2095: 0.5A fixed current limit
    • MIC2098: 0.9A fixed current limit
    • MIC2097/99: Resistor programmable current limit - 0.1A to 1.1A
    • MIC2097: Kickstart for high peak current loads
    • Under voltage lock-out (UVLO)
    • Soft start prevents large current inrush
    • Automatic-on output after fault
    • Thermal protection
    • Enable active high or active low
    • 170mΩ typical on-resistance @ 5V
    • 2.5V - 5.5V operating range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Power Distribution Units (PDU)
Product Number MIC2098
Product Name Power Distribution Switch with Fixed 900mA Current Limit
Features On-Off Switch
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-265/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details