Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2025-2BM MIC2025-2BM

Description
Manufacturer: Microchip Technology Win Source Part Number: 108219-MIC2025-2BM Packaging: Tube/Rail Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2030IDRQ1; MIC2025-2FBM; MIC2505-2YM; MIC2025-2BM; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 108219-MIC2025-2BM Packaging: Tube/Rail Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2030IDRQ1; MIC2025-2FBM; MIC2505-2YM; MIC2025-2BM; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2025-2BM
MIC2025-2BM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2025-2BM MIC2025-2BM
Manufacturer: Microchip Technology Win Source Part Number: 108219-MIC2025-2BM Packaging: Tube/Rail Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2030IDRQ1; MIC2025-2FBM; MIC2505-2YM; MIC2025-2BM; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 108219-MIC2025-2BM
Packaging: Tube/Rail
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 90 mOhm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS2030IDRQ1; MIC2025-2FBM; MIC2505-2YM; MIC2025-2BM;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2025-2BM
PMIC - Power Distribution Switches, Load Drivers MIC2025-2BM
IC PWR SWITCH N-CHAN 1:1 8SOIC

IC PWR SWITCH N-CHAN 1:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2025-2BM MIC2025-2BM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2025-2BM PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 753-603 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details