Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2005A-1YM6-TR MIC2005A-1YM6-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 102001-MIC2005A-1YM6 -TR Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 170 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 102001-MIC2005A-1YM6 -TR Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 170 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Load Switch, part number 11AC9661, operates within a voltage range of 2.5V to 5.5V and is designed for high-side power distribution applications. It features a typical on-resistance of 170mΩ at 5V, ensuring efficient power management. The device includes thermal protection to prevent overheating and has an active high enable pin for control. It supports a fixed current limit of 500mA, making it suitable for various applications such as digital televisions, printers, and set-top boxes. The switch is housed in a compact SOT-23-6 package and is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Power Load Switch, part number 11AC9661, operates within a voltage range of 2.5V to 5.5V and is designed for high-side power distribution applications. It features a typical on-resistance of 170mΩ at 5V, ensuring efficient power management. The device includes thermal protection to prevent overheating and has an active high enable pin for control. It supports a fixed current limit of 500mA, making it suitable for various applications such as digital televisions, printers, and set-top boxes. The switch is housed in a compact SOT-23-6 package and is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2005A-1YM6-TR - MIC2005A-1YM6-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2005A-1YM6-TR
MIC2005A-1YM6-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2005A-1YM6-TR MIC2005A-1YM6-TR
Manufacturer: Microchip Technology Win Source Part Number: 102001-MIC2005A-1YM6 -TR Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 170 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 102001-MIC2005A-1YM6-TR
Packaging: Reel - TR
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 2.5 V to 5.5 V
Rds On (Typ): 170 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Load Switch, 5.5V, Sot-23-6; Power Load Switch Type Microchip - 11AC9661 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Sot-23-6; Power Load Switch Type Microchip
11AC9661
Power Load Switch, 5.5V, Sot-23-6; Power Load Switch Type Microchip 11AC9661
POWER LOAD SWITCH, 5.5V, SOT-23-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:500mA; On State Resistance:0.17ohm; Distribution Switch Case Style:SOT-23; No. of Pins:6Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, SOT-23-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:500mA; On State Resistance:0.17ohm; Distribution Switch Case Style:SOT-23; No. of Pins:6Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2005A-1YM6-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2005A-1YM6-TR
PMIC - Power Distribution Switches, Load Drivers MIC2005A-1YM6-TR
IC PWR SWITCH P-CHAN 1:1 SOT23-6

IC PWR SWITCH P-CHAN 1:1 SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2005A-1YM6-TR 11AC9661 MIC2005A-1YM6-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2005A-1YM6-TR Power Load Switch, 5.5V, Sot-23-6; Power Load Switch Type Microchip PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details