Microchip Technology, Inc. PMIC - Power Distribution Switches, Load Drivers MIC2098-1YMT-TR

Description
IC PWR SWITCH P-CHAN 1:1 6TMLF
Datasheet
Description
IC PWR SWITCH P-CHAN 1:1 6TMLF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - MIC2098-1YMT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2098-1YMT-TR
PMIC - Power Distribution Switches, Load Drivers MIC2098-1YMT-TR
IC PWR SWITCH P-CHAN 1:1 6TMLF

IC PWR SWITCH P-CHAN 1:1 6TMLF

Supplier's Site Datasheet
Power Switch, 6-Mlf; Power Load Switch Type Microchip - 03AJ2071 - Newark, An Avnet Company
Chicago, IL, United States
Power Switch, 6-Mlf; Power Load Switch Type Microchip
03AJ2071
Power Switch, 6-Mlf; Power Load Switch Type Microchip 03AJ2071
POWER SWITCH, 6-MLF; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:900mA; On State Resistance:0.17ohm; Distribution Switch Case Style:MLF; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

POWER SWITCH, 6-MLF; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:900mA; On State Resistance:0.17ohm; Distribution Switch Case Style:MLF; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2098-1YMT-TR 03AJ2071
Product Name PMIC - Power Distribution Switches, Load Drivers Power Switch, 6-Mlf; Power Load Switch Type Microchip
Current 0.9 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details