The MIC2026 is a high-side MOSFET switch designed for general-purpose power distribution applications. It operates within a voltage range of 2.7V to 5.5V and can handle a continuous current of 500mA per channel. The device features a maximum on-resistance of 140m,Ѷ per channel, ensuring efficient power management. Key protective features include thermal shutdown and short-circuit protection, which safeguard both the device and the load. The MIC2026 also incorporates a fault status output flag that indicates overcurrent or thermal shutdown conditions, with a built-in filter to prevent false assertions. Additionally, it includes soft-start circuitry to minimize inrush current, making it suitable for applications with capacitive loads. The MIC2026 is available in an 8-pin SOIC package and is UL recognized, making it compliant with safety standards. It is particularly well-suited for use in USB peripherals, notebook PCs, and other devices requiring reliable power switching.
Manufacturer: Microchip Technology
Win Source Part Number: 005478-MIC2026-1YM-T
Packaging: Reel - TR
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 2
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 90 mOhm
Family Name: MIC2026
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS2056DR; TPS2066ID; TPS2066ADG4;
Introduction Date: March 01, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
POWER LOAD SWITCH, 5.5V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:900mA; On State Resistance:0.09ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes
IC PWR SWITCH N-CHAN 1:2 8SOIC
| Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | MIC2026-1YM-TR | 52AH1147 | MIC2026-1YM-TR |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2026-1YM-TR | Power Load Switch, 5.5V, Soic-8; Power Load Switch Type Microchip | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 2.7 V to 5.5 V | 5.5V |