Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER DISTRIBUTION UNITS (PDU)
MICROCHIP TECHNOLOGY, INC.
MIC2025-1YMM TR -- POWER DISTRIBUTION SWITCHES, LOAD DRIVERS
Microchip Technology, Inc.
Power Distribution Switches, Load Drivers
MIC2025-1YMM TR
Description
Power Switch/Driver 1:1 N-Channel 500mA 8-MSOP
Quarktwin Technology Ltd.
Done
Datasheet
Description
Power Switch/Driver 1:1 N-Channel 500mA 8-MSOP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
MIC2025-1YMM TR
Power Distribution Switches, Load Drivers
MIC2025-1YMM TR
Power Switch/Driver 1:1 N-Channel 500mA 8-MSOP
Power Switch/Driver 1:1 N-Channel 500mA 8-MSOP
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Power Distribution Units (PDU)
Product Number
MIC2025-1YMM TR
Product Name
Power Distribution Switches, Load Drivers
Number of Outlets
1
Unlock Full Specs
to access all available technical data
Similar Products
Micropower LLC
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16
Specs
Number of Outlets
1
Outlets
Neutrik
View Details
TE Connectivity
Battery Distribution Units
2819051-1
Specs
Voltage
12
Operating Temperature
-40 to 203 F (-40 to 95 C)
View Details
Allen-Bradley / Rockwell Automation
175 A Power Distribution Block
1492-PDL3111
View Details
WAGO
Passive distribution box
757-403/000-010
Specs
Operating Temperature
-13 to 176 F (-25 to 80 C)
View Details