Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2014-0.8YM5 MIC2014-0.8YM5

Description
Manufacturer: Microchip Technology Win Source Part Number: 1222040-MIC2014-0.8Y M5 Packaging: Tube Features: Load Discharge Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 800mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: MIC2014 Manufacturer Pack Quantity: 900 MSL Level: 1 (Unlimited) Load Voltage (V): 2.5V ~ 5.5V Rds On: 70mOhm
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1222040-MIC2014-0.8Y M5 Packaging: Tube Features: Load Discharge Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 800mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: MIC2014 Manufacturer Pack Quantity: 900 MSL Level: 1 (Unlimited) Load Voltage (V): 2.5V ~ 5.5V Rds On: 70mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2014-0.8YM5 is a high-side power distribution switch designed for general-purpose power control and distribution applications. It features a typical on-resistance of 70mΩ at 5V and supports a fixed current limit of 0.8A. The device operates within a voltage range of 2.5V to 5.5V and includes thermal protection to prevent damage under high current or fault conditions. Additional features include an enable pin that can be configured for active high or low operation, under-voltage lockout (UVLO) with adjustable thresholds, and automatic load discharge for capacitive loads. The MIC2014-0.8YM5 also incorporates a soft start function to mitigate inrush current and has an automatic-on output after a fault condition. This switch is suitable for applications in digital televisions, printers, set-top boxes, and other peripheral devices. It is available in a compact 5-pin SOT-23 package.

Datasheet Summary
Powered by GS/AI

The MIC2014-0.8YM5 is a high-side power distribution switch designed for general-purpose power control and distribution applications. It features a typical on-resistance of 70mΩ at 5V and supports a fixed current limit of 0.8A. The device operates within a voltage range of 2.5V to 5.5V and includes thermal protection to prevent damage under high current or fault conditions. Additional features include an enable pin that can be configured for active high or low operation, under-voltage lockout (UVLO) with adjustable thresholds, and automatic load discharge for capacitive loads. The MIC2014-0.8YM5 also incorporates a soft start function to mitigate inrush current and has an automatic-on output after a fault condition. This switch is suitable for applications in digital televisions, printers, set-top boxes, and other peripheral devices. It is available in a compact 5-pin SOT-23 package.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2014-0.8YM5
MIC2014-0.8YM5
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2014-0.8YM5 MIC2014-0.8YM5
Manufacturer: Microchip Technology Win Source Part Number: 1222040-MIC2014-0.8Y M5 Packaging: Tube Features: Load Discharge Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 800mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: MIC2014 Manufacturer Pack Quantity: 900 MSL Level: 1 (Unlimited) Load Voltage (V): 2.5V ~ 5.5V Rds On: 70mOhm

Manufacturer: Microchip Technology
Win Source Part Number: 1222040-MIC2014-0.8YM5
Packaging: Tube
Features: Load Discharge
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: SC-74A, SOT-753
Current - Output (Maximum): 800mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: MIC2014
Manufacturer Pack Quantity: 900
MSL Level: 1 (Unlimited)
Load Voltage (V): 2.5V ~ 5.5V
Rds On: 70mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - MIC2014-0.8YM5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2014-0.8YM5
PMIC - Power Distribution Switches, Load Drivers MIC2014-0.8YM5
IC PWR SWITCH P-CHAN 1:1 SOT23-5

IC PWR SWITCH P-CHAN 1:1 SOT23-5

Supplier's Site Datasheet
Power Distribution Switches, Load Drivers - MIC2014-0.8YM5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
MIC2014-0.8YM5
Power Distribution Switches, Load Drivers MIC2014-0.8YM5
Power Switch/Driver 1:1 P-Channel 800mA SOT-23-5

Power Switch/Driver 1:1 P-Channel 800mA SOT-23-5

Buy Now Datasheet
Power Distribution Switches, Load Drivers - MIC2014-0.8YM5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
MIC2014-0.8YM5
Power Distribution Switches, Load Drivers MIC2014-0.8YM5
Power Switch/Driver 1:1 P-Channel 800mA SOT-23-5

Power Switch/Driver 1:1 P-Channel 800mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2014-0.8YM5 MIC2014-0.8YM5 MIC2014-0.8YM5
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2014-0.8YM5 PMIC - Power Distribution Switches, Load Drivers Power Distribution Switches, Load Drivers
Outlets P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-164 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details