Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2003-1.2YM5-TR MIC2003-1.2YM5-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788440-MIC2003-1.2YM 5-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: MIC2003 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Current - Output (Maximum): 1.2A Alternative Parts (Cross-Reference): TPS2065DBVR; TPS2065DBV; NX5P3190UKZ; TPS2061DBV; Introduction Date: October 01, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 788440-MIC2003-1.2YM 5-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: MIC2003 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Current - Output (Maximum): 1.2A Alternative Parts (Cross-Reference): TPS2065DBVR; TPS2065DBV; NX5P3190UKZ; TPS2061DBV; Introduction Date: October 01, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2003-1.2YM5-TR is a high-side power distribution switch designed for current limiting applications. It features a fixed current limit of 1.2A and operates within a voltage range of 2.5V to 5.5V. The device has a typical on-resistance of 70mΩ at 5V, which contributes to efficient power management. This switch includes several protective features such as undervoltage lock-out (UVLO), thermal protection, and automatic load discharge for capacitive loads. It also supports an active high or low enable pin, allowing for flexible control in various applications. The MIC2003-1.2YM5-TR is suitable for use in digital televisions, printers, set-top boxes, and other peripheral devices where reliable power distribution and control are required. The product is packaged in a compact 5-pin SOT-23 format, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The MIC2003-1.2YM5-TR is a high-side power distribution switch designed for current limiting applications. It features a fixed current limit of 1.2A and operates within a voltage range of 2.5V to 5.5V. The device has a typical on-resistance of 70mΩ at 5V, which contributes to efficient power management. This switch includes several protective features such as undervoltage lock-out (UVLO), thermal protection, and automatic load discharge for capacitive loads. It also supports an active high or low enable pin, allowing for flexible control in various applications. The MIC2003-1.2YM5-TR is suitable for use in digital televisions, printers, set-top boxes, and other peripheral devices where reliable power distribution and control are required. The product is packaged in a compact 5-pin SOT-23 format, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2003-1.2YM5-TR
MIC2003-1.2YM5-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2003-1.2YM5-TR MIC2003-1.2YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 788440-MIC2003-1.2YM 5-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: MIC2003 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Current - Output (Maximum): 1.2A Alternative Parts (Cross-Reference): TPS2065DBVR; TPS2065DBV; NX5P3190UKZ; TPS2061DBV; Introduction Date: October 01, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788440-MIC2003-1.2YM5-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Output Type: P-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.5 V ~ 5.5 V
Rds On (Typ): 70 mOhm
Family Name: MIC2003
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Current - Output (Maximum): 1.2A
Alternative Parts (Cross-Reference): TPS2065DBVR; TPS2065DBV; NX5P3190UKZ; TPS2061DBV;
Introduction Date: October 01, 2005
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Distribution Switches, Load Drivers - MIC2003-1.2YM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
MIC2003-1.2YM5-TR
Power Distribution Switches, Load Drivers MIC2003-1.2YM5-TR
Power Switch/Driver 1:1 P-Channel 1.2A SOT-23-5

Power Switch/Driver 1:1 P-Channel 1.2A SOT-23-5

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2003-1.2YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2003-1.2YM5-TR
PMIC - Power Distribution Switches, Load Drivers MIC2003-1.2YM5-TR
IC PWR SWITCH P-CHAN 1:1 SOT23-5

IC PWR SWITCH P-CHAN 1:1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2003-1.2YM5-TR MIC2003-1.2YM5-TR MIC2003-1.2YM5-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2003-1.2YM5-TR Power Distribution Switches, Load Drivers PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 288-837 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details