The MIC2015-0.8YM6TR is a high-side power distribution switch designed for applications requiring current limiting and power control. It features a fixed current limit of 0.8A and operates within a voltage range of 2.5V to 5.5V. The device has a typical on-resistance of 70mΩ at 5V, which contributes to efficient power management. This switch includes several protective features such as undervoltage lock-out (UVLO), thermal protection, and automatic load discharge for capacitive loads. It also supports an active high enable pin, allowing for straightforward integration into various systems. The MIC2015-0.8YM6TR is suitable for use in digital televisions, printers, set-top boxes, and other peripheral devices, making it versatile for general-purpose power distribution needs. The product is available in a compact 6-pin SOT-23 package, facilitating space-efficient designs.
Power Switch/Driver 1:1 P-Channel 2.1A SOT-23-6
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | MIC2015-0.8YM6TR |
| Product Name | Power Distribution Switches, Load Drivers |
| Number of Outlets | 1 |