Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2026-1YM MIC2026-1YM

Description
Manufacturer: Microchip Technology Win Source Part Number: 090817-MIC2026-1YM Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 90 mOhm Family Name: MIC2026 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2157IDGQ; MAX1823BEUB; TPS2561QDRCRQ1; NCP382HD05AAR2G; Introduction Date: March 01, 2000 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Power Management, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 090817-MIC2026-1YM Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 90 mOhm Family Name: MIC2026 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2157IDGQ; MAX1823BEUB; TPS2561QDRCRQ1; NCP382HD05AAR2G; Introduction Date: March 01, 2000 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Power Management, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2026-1YM
MIC2026-1YM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2026-1YM MIC2026-1YM
Manufacturer: Microchip Technology Win Source Part Number: 090817-MIC2026-1YM Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 90 mOhm Family Name: MIC2026 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2157IDGQ; MAX1823BEUB; TPS2561QDRCRQ1; NCP382HD05AAR2G; Introduction Date: March 01, 2000 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Power Management, Portable Devices

Manufacturer: Microchip Technology
Win Source Part Number: 090817-MIC2026-1YM
Packaging: Reel - TR
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 2
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 90 mOhm
Family Name: MIC2026
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS2157IDGQ; MAX1823BEUB; TPS2561QDRCRQ1; NCP382HD05AAR2G;
Introduction Date: March 01, 2000
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Power Management, Portable Devices

Buy Now Datasheet
Ic, Analog Switch Multiplexer; Power Load Switch Type Microchip - 10AC8102 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Analog Switch Multiplexer; Power Load Switch Type Microchip
10AC8102
Ic, Analog Switch Multiplexer; Power Load Switch Type Microchip 10AC8102
IC, ANALOG SWITCH MULTIPLEXER; POWER LOAD SWITCH TYPE:HIGH SIDE; INPUT VOLTAGE:5.5V; CURRENT LIMIT:900MA; ON STATE RESISTANCE:0.09OHM; DISTRIBUTION SWITCH CASE STYLE:SOIC; NO. OF PINS:8PINS; THERMAL PROTECTION:YES; ON / ENABLE INPUT ROHS COMPLIANT: YES

IC, ANALOG SWITCH MULTIPLEXER; POWER LOAD SWITCH TYPE:HIGH SIDE; INPUT VOLTAGE:5.5V; CURRENT LIMIT:900MA; ON STATE RESISTANCE:0.09OHM; DISTRIBUTION SWITCH CASE STYLE:SOIC; NO. OF PINS:8PINS; THERMAL PROTECTION:YES; ON / ENABLE INPUT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2026-1YM
PMIC - Power Distribution Switches, Load Drivers MIC2026-1YM
IC PWR SWITCH N-CHAN 1:2 8SOIC

IC PWR SWITCH N-CHAN 1:2 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2026-1YM 10AC8102 MIC2026-1YM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2026-1YM Ic, Analog Switch Multiplexer; Power Load Switch Type Microchip PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers