Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2536-1YM MIC2536-1YM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076109-MIC2536-1YM Packaging: Tube/Rail Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current Number of Outputs: 2 Current - Output (Max): 150mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 400 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076109-MIC2536-1YM Packaging: Tube/Rail Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current Number of Outputs: 2 Current - Output (Max): 150mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 400 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2536-1YM
MIC2536-1YM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2536-1YM MIC2536-1YM
Manufacturer: Microchip Technology Win Source Part Number: 1076109-MIC2536-1YM Packaging: Tube/Rail Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current Number of Outputs: 2 Current - Output (Max): 150mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 400 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076109-MIC2536-1YM
Packaging: Tube/Rail
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current
Number of Outputs: 2
Current - Output (Max): 150mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 400 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2536-1YM
PMIC - Power Distribution Switches, Load Drivers MIC2536-1YM
IC PWR SWITCH N-CHAN 1:2 8SOIC

IC PWR SWITCH N-CHAN 1:2 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2536-1YM MIC2536-1YM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2536-1YM PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-314 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details