Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2006-1.2YM6 MIC2006-1.2YM6

Description
Manufacturer: Microchip Technology Win Source Part Number: 1075891-MIC2006-1.2Y M6 Packaging: Bulk Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1075891-MIC2006-1.2Y M6 Packaging: Bulk Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2006-1.2YM6 is a high-side power distribution switch designed for general-purpose power management applications. It features a fixed current limit of 1.2A and operates within a voltage range of 2.5V to 5.5V. The device is housed in a compact 6-pin SOT-23 package, making it suitable for space-constrained designs. Key functionalities include undervoltage lock-out (UVLO) protection, thermal shutdown to prevent overheating, and soft-start capabilities to mitigate inrush current. The MIC2006-1.2YM6 does not support adjustable current limits or the Kickstart,Ñ¢ feature found in some other members of the MIC20XX family. This switch is ideal for applications in digital televisions, printers, set-top boxes, and other peripheral devices where reliable power distribution and current limiting are required.

Datasheet Summary
Powered by GS/AI

The MIC2006-1.2YM6 is a high-side power distribution switch designed for general-purpose power management applications. It features a fixed current limit of 1.2A and operates within a voltage range of 2.5V to 5.5V. The device is housed in a compact 6-pin SOT-23 package, making it suitable for space-constrained designs. Key functionalities include undervoltage lock-out (UVLO) protection, thermal shutdown to prevent overheating, and soft-start capabilities to mitigate inrush current. The MIC2006-1.2YM6 does not support adjustable current limits or the Kickstart,Ñ¢ feature found in some other members of the MIC20XX family. This switch is ideal for applications in digital televisions, printers, set-top boxes, and other peripheral devices where reliable power distribution and current limiting are required.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2006-1.2YM6
MIC2006-1.2YM6
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2006-1.2YM6 MIC2006-1.2YM6
Manufacturer: Microchip Technology Win Source Part Number: 1075891-MIC2006-1.2Y M6 Packaging: Bulk Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1075891-MIC2006-1.2YM6
Packaging: Bulk
Features: Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 1.2A
Voltage - Load: 2.5 V to 5.5 V
Rds On (Typ): 70 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2006-1.2YM6 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2006-1.2YM6
PMIC - Power Distribution Switches, Load Drivers MIC2006-1.2YM6
IC PWR SWITCH P-CHAN 1:1 SOT23-6

IC PWR SWITCH P-CHAN 1:1 SOT23-6

Supplier's Site Datasheet
Power Distribution Switches, Load Drivers - MIC2006-1.2YM6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
MIC2006-1.2YM6
Power Distribution Switches, Load Drivers MIC2006-1.2YM6
Power Switch/Driver 1:1 P-Channel 1.2A SOT-23-6

Power Switch/Driver 1:1 P-Channel 1.2A SOT-23-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2006-1.2YM6 MIC2006-1.2YM6 MIC2006-1.2YM6
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2006-1.2YM6 PMIC - Power Distribution Switches, Load Drivers Power Distribution Switches, Load Drivers
Voltage 2.5 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-306 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details