Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2005-0.5YML-TR MIC2005-0.5YML-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 110641-MIC2005-0.5YM L-TR Packaging: Cut Reel Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MLF (2x2) Supply Voltage - Operating: Not Required
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 110641-MIC2005-0.5YM L-TR Packaging: Cut Reel Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MLF (2x2) Supply Voltage - Operating: Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2005-0.5YML-TR - MIC2005-0.5YML-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2005-0.5YML-TR
MIC2005-0.5YML-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2005-0.5YML-TR MIC2005-0.5YML-TR
Manufacturer: Microchip Technology Win Source Part Number: 110641-MIC2005-0.5YM L-TR Packaging: Cut Reel Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MLF (2x2) Supply Voltage - Operating: Not Required

Manufacturer: Microchip Technology
Win Source Part Number: 110641-MIC2005-0.5YML-TR
Packaging: Cut Reel
Features: Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 2.5 V to 5.5 V
Rds On (Typ): 70 mOhm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-MLF (2x2)
Supply Voltage - Operating: Not Required

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2005-0.5YML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2005-0.5YML-TR
PMIC - Power Distribution Switches, Load Drivers MIC2005-0.5YML-TR
IC PWR SWITCH P-CHAN 1:1 6MLF

IC PWR SWITCH P-CHAN 1:1 6MLF

Supplier's Site Datasheet
Power Distribution Switches, Load Drivers - MIC2005-0.5YML-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
MIC2005-0.5YML-TR
Power Distribution Switches, Load Drivers MIC2005-0.5YML-TR
Power Switch/Driver 1:1 P-Channel 500mA 6-DFN (2x2)

Power Switch/Driver 1:1 P-Channel 500mA 6-DFN (2x2)

Buy Now Datasheet
Pwr Load Switch, High Side, 5.5V, Mlf-6; Power Load Switch Type Microchip - 03AJ2065 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Load Switch, High Side, 5.5V, Mlf-6; Power Load Switch Type Microchip
03AJ2065
Pwr Load Switch, High Side, 5.5V, Mlf-6; Power Load Switch Type Microchip 03AJ2065
PWR LOAD SWITCH, HIGH SIDE, 5.5V, MLF-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:500mA; On State Resistance:0.07ohm; Distribution Switch Case Style:MLF; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

PWR LOAD SWITCH, HIGH SIDE, 5.5V, MLF-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:500mA; On State Resistance:0.07ohm; Distribution Switch Case Style:MLF; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2005-0.5YML-TR MIC2005-0.5YML-TR MIC2005-0.5YML-TR 03AJ2065
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2005-0.5YML-TR PMIC - Power Distribution Switches, Load Drivers Power Distribution Switches, Load Drivers Pwr Load Switch, High Side, 5.5V, Mlf-6; Power Load Switch Type Microchip
Voltage 2.5 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-614/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details