Microchip Technology, Inc. Power Load Switch, High Side, Soic-8; Power Load Switch Type Microchip MIC2076-1YM-TR

Description
POWER LOAD SWITCH, HIGH SIDE, SOIC-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:900mA; On State Resistance:0.09ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes
Datasheet
Description
POWER LOAD SWITCH, HIGH SIDE, SOIC-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:900mA; On State Resistance:0.09ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Switch, High Side, Soic-8; Power Load Switch Type Microchip - 57AC2561 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, High Side, Soic-8; Power Load Switch Type Microchip
57AC2561
Power Load Switch, High Side, Soic-8; Power Load Switch Type Microchip 57AC2561
POWER LOAD SWITCH, HIGH SIDE, SOIC-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:900mA; On State Resistance:0.09ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes

POWER LOAD SWITCH, HIGH SIDE, SOIC-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:900mA; On State Resistance:0.09ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2076-1YM-TR
PMIC - Power Distribution Switches, Load Drivers MIC2076-1YM-TR
IC PWR SWITCH N-CHAN 1:2 8SOIC

IC PWR SWITCH N-CHAN 1:2 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 57AC2561 MIC2076-1YM-TR
Product Name Power Load Switch, High Side, Soic-8; Power Load Switch Type Microchip PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Battery Distribution Units - 2819050-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 239 F (-40 to 115 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details