Microchip Technology, Inc. PMIC - Power Distribution Switches, Load Drivers MIC2043-2YTS-TR

Description
IC PWR SWITCH N-CHAN 1:1 14TSSOP
Description
IC PWR SWITCH N-CHAN 1:1 14TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2043-2YTS-TR is a high-side MOSFET power distribution switch designed for general-purpose applications requiring circuit protection. It operates within a voltage range of 0.8V to 5.5V and can handle continuous output currents up to 3A. The device features programmable current limiting and thermal shutdown capabilities to safeguard both the switch and the connected load. An auto-reset circuit breaker mode is included, which disables the output after detecting an overcurrent condition lasting more than 28ms, with reset achieved by reducing or removing the load. The MIC2043-2YTS-TR incorporates soft-start circuitry to limit inrush current, making it suitable for applications with highly capacitive loads. Additionally, the output slew rate can be adjusted using an external capacitor, allowing for tighter control during startup. The device also provides a fault status output to indicate overcurrent or thermal shutdown conditions, enhancing system reliability. Typical applications include docking stations, notebook PCs, and USB hosts.

Datasheet Summary
Powered by GS/AI

The MIC2043-2YTS-TR is a high-side MOSFET power distribution switch designed for general-purpose applications requiring circuit protection. It operates within a voltage range of 0.8V to 5.5V and can handle continuous output currents up to 3A. The device features programmable current limiting and thermal shutdown capabilities to safeguard both the switch and the connected load. An auto-reset circuit breaker mode is included, which disables the output after detecting an overcurrent condition lasting more than 28ms, with reset achieved by reducing or removing the load. The MIC2043-2YTS-TR incorporates soft-start circuitry to limit inrush current, making it suitable for applications with highly capacitive loads. Additionally, the output slew rate can be adjusted using an external capacitor, allowing for tighter control during startup. The device also provides a fault status output to indicate overcurrent or thermal shutdown conditions, enhancing system reliability. Typical applications include docking stations, notebook PCs, and USB hosts.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - MIC2043-2YTS-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2043-2YTS-TR
PMIC - Power Distribution Switches, Load Drivers MIC2043-2YTS-TR
IC PWR SWITCH N-CHAN 1:1 14TSSOP

IC PWR SWITCH N-CHAN 1:1 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Power Distribution Units (PDU)
Product Number MIC2043-2YTS-TR
Product Name PMIC - Power Distribution Switches, Load Drivers
Current 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details