Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2536-1YMM-TR MIC2536-1YMM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788510-MIC2536-1YMM- TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Slew Rate Controlled, Status Flag Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 400 mOhm Family Name: MIC2536 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Current - Output (Maximum): 150mA Alternative Parts (Cross-Reference): TPS2066DGN-1G4; TPS2158IDGNG4; TPS2066DGNR-1G4; MAX1823BEUB; Introduction Date: March 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788510-MIC2536-1YMM- TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Slew Rate Controlled, Status Flag Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 400 mOhm Family Name: MIC2536 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Current - Output (Maximum): 150mA Alternative Parts (Cross-Reference): TPS2066DGN-1G4; TPS2158IDGNG4; TPS2066DGNR-1G4; MAX1823BEUB; Introduction Date: March 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2536-1YMM-TR
MIC2536-1YMM-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2536-1YMM-TR MIC2536-1YMM-TR
Manufacturer: Microchip Technology Win Source Part Number: 788510-MIC2536-1YMM- TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Slew Rate Controlled, Status Flag Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 400 mOhm Family Name: MIC2536 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Current - Output (Maximum): 150mA Alternative Parts (Cross-Reference): TPS2066DGN-1G4; TPS2158IDGNG4; TPS2066DGNR-1G4; MAX1823BEUB; Introduction Date: March 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788510-MIC2536-1YMM-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Slew Rate Controlled, Status Flag
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 2.7 V ~ 5.5 V
Rds On (Typ): 400 mOhm
Family Name: MIC2536
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Current - Output (Maximum): 150mA
Alternative Parts (Cross-Reference): TPS2066DGN-1G4; TPS2158IDGNG4; TPS2066DGNR-1G4; MAX1823BEUB;
Introduction Date: March 01, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2536-1YMM-TR
PMIC - Power Distribution Switches, Load Drivers MIC2536-1YMM-TR
IC PWR SWITCH N-CHAN 1:2 8MSOP

IC PWR SWITCH N-CHAN 1:2 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2536-1YMM-TR MIC2536-1YMM-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2536-1YMM-TR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-1606/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details