Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2003-0.5YM5-TR MIC2003-0.5YM5-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 105294-MIC2003-0.5YM 5-TR Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 105294-MIC2003-0.5YM 5-TR Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2003-0.5YM5-TR - MIC2003-0.5YM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2003-0.5YM5-TR
MIC2003-0.5YM5-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2003-0.5YM5-TR MIC2003-0.5YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 105294-MIC2003-0.5YM 5-TR Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required

Manufacturer: Microchip Technology
Win Source Part Number: 105294-MIC2003-0.5YM5-TR
Packaging: Reel - TR
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 2.5 V to 5.5 V
Rds On (Typ): 70 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: Not Required

Buy Now Datasheet
Power Distribution Switches, Load Drivers - MIC2003-0.5YM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
MIC2003-0.5YM5-TR
Power Distribution Switches, Load Drivers MIC2003-0.5YM5-TR
Power Switch/Driver 1:1 P-Channel 500mA SOT-23-5

Power Switch/Driver 1:1 P-Channel 500mA SOT-23-5

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2003-0.5YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2003-0.5YM5-TR
PMIC - Power Distribution Switches, Load Drivers MIC2003-0.5YM5-TR
IC PWR SWITCH P-CHAN 1:1 SOT23-5

IC PWR SWITCH P-CHAN 1:1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2003-0.5YM5-TR MIC2003-0.5YM5-TR MIC2003-0.5YM5-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2003-0.5YM5-TR Power Distribution Switches, Load Drivers PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 753-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details