Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2537-2BM MIC2537-2BM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1222257-MIC2537-2BM Packaging: Tube Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 150mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: MIC2537 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Load Voltage (V): 3V ~ 5.5V Rds On: 425mOhm
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1222257-MIC2537-2BM Packaging: Tube Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 150mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: MIC2537 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Load Voltage (V): 3V ~ 5.5V Rds On: 425mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2537-2BM
MIC2537-2BM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2537-2BM MIC2537-2BM
Manufacturer: Microchip Technology Win Source Part Number: 1222257-MIC2537-2BM Packaging: Tube Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 150mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: MIC2537 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Load Voltage (V): 3V ~ 5.5V Rds On: 425mOhm

Manufacturer: Microchip Technology
Win Source Part Number: 1222257-MIC2537-2BM
Packaging: Tube
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Supply Voltage: Not Required
Number of Outputs: 4
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-SOIC
Current - Output (Maximum): 150mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: MIC2537
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Load Voltage (V): 3V ~ 5.5V
Rds On: 425mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - MIC2537-2BM - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2537-2BM
PMIC - Power Distribution Switches, Load Drivers MIC2537-2BM
IC PWR SWITCH N-CHAN 1:4 16SOIC

IC PWR SWITCH N-CHAN 1:4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2537-2BM MIC2537-2BM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2537-2BM PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

175 A Power Distribution Block - 1492-PDL3161 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details