Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2040-1YMM MIC2040-1YMM

Description
Manufacturer: Microchip Technology Win Source Part Number: 058506-MIC2040-1YMM Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 0.8 V to 5.5 V Rds On (Typ): 50 mOhm Family Name: MIC2040 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Supply Voltage - Operating: 1.6 V to 5.5 V Alternative Parts (Cross-Reference): AP2805BMTR-G1; XRP2527IHB-1-F; XRP2525ID-1-F; Introduction Date: January 01, 2004 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058506-MIC2040-1YMM Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 0.8 V to 5.5 V Rds On (Typ): 50 mOhm Family Name: MIC2040 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Supply Voltage - Operating: 1.6 V to 5.5 V Alternative Parts (Cross-Reference): AP2805BMTR-G1; XRP2527IHB-1-F; XRP2525ID-1-F; Introduction Date: January 01, 2004 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2040-1YMM - MIC2040-1YMM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2040-1YMM
MIC2040-1YMM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2040-1YMM MIC2040-1YMM
Manufacturer: Microchip Technology Win Source Part Number: 058506-MIC2040-1YMM Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 0.8 V to 5.5 V Rds On (Typ): 50 mOhm Family Name: MIC2040 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Supply Voltage - Operating: 1.6 V to 5.5 V Alternative Parts (Cross-Reference): AP2805BMTR-G1; XRP2527IHB-1-F; XRP2525ID-1-F; Introduction Date: January 01, 2004 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 058506-MIC2040-1YMM
Packaging: Tube/Rail
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 0.8 V to 5.5 V
Rds On (Typ): 50 mOhm
Family Name: MIC2040
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Supply Voltage - Operating: 1.6 V to 5.5 V
Alternative Parts (Cross-Reference): AP2805BMTR-G1; XRP2527IHB-1-F; XRP2525ID-1-F;
Introduction Date: January 01, 2004
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2040-1YMM
PMIC - Power Distribution Switches, Load Drivers MIC2040-1YMM
IC PWR SWITCH N-CHAN 1:1 10MSOP

IC PWR SWITCH N-CHAN 1:1 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2040-1YMM MIC2040-1YMM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2040-1YMM PMIC - Power Distribution Switches, Load Drivers
Voltage 0.8 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers