The MIC2039BYMT-TR is a high-side MOSFET power distribution switch designed for applications requiring adjustable current limits. It operates within an input voltage range of 2.5V to 5.5V and features a low quiescent current of 100 µA when the switch is on. The device offers a current-limit accuracy of ±5% and allows for adjustable output current from 0.2A to 2.5A, which can be set using external resistors. Key features include a kickstart function that permits momentary high-current surges, a soft-start capability, and an undervoltage lockout (UVLO) to enhance system reliability. The MIC2039 also includes thermal shutdown protection and a fault status output flag that indicates overcurrent or thermal shutdown conditions. It is available in both 6-pin SOT-23 and 6-pin 2mm x 2mm thin DFN packages, with a junction temperature range from -40°C to +125°C, making it suitable for various applications such as USB peripherals, consumer electronics, and general-purpose power distribution.
Manufacturer: Microchip Technology
Win Source Part Number: 884632-MIC2039BYMT-T
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 6-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: MIC2039
Categories: Integrated Circuits (ICs)
Case / Package: 6-TDFN (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC2039BYMTTR, MIC2039BYMTTR-ND
IC PWR SWITCH P-CHAN 1:1 6TDFN
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | MIC2039BYMT-TR | MIC2039BYMT-TR |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2039BYMT-TR | PMIC - Power Distribution Switches, Load Drivers |
| Current | 2.5 amps |