Manufacturer: Microchip Technology
Win Source Part Number: 884637-MIC2091-1YM5-
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: MIC2091
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC2091-1YM5 TR, 576-3891-6, MIC2091-1YM5TR, 576-3891-2, 576-3891-1, MIC20911YM5TR
IC PWR SWITCH P-CHAN 1:1 SOT23-5
POWER SWITCH, 100MA, SOT23-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:100mA; On State Resistance:0.7ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes
POWER LOAD SWITCH, 5.5V, SOT-23-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:100mA; On State Resistance:0.7ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | MIC2091-1YM5-TR | MIC2091-1YM5-TR | 64AH4106 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2091-1YM5-TR | PMIC - Power Distribution Switches, Load Drivers | Power Switch, 100Ma, Sot23-5; Power Load Switch Type Microchip |
| Current | 0.1 amps |