Microchip Technology, Inc. PMIC - Power Distribution Switches, Load Drivers MIC2005A-2YM5-TR

Description
IC PWR SWITCH P-CHAN 1:1 SOT23-5
Datasheet
Description
IC PWR SWITCH P-CHAN 1:1 SOT23-5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - MIC2005A-2YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2005A-2YM5-TR
PMIC - Power Distribution Switches, Load Drivers MIC2005A-2YM5-TR
IC PWR SWITCH P-CHAN 1:1 SOT23-5

IC PWR SWITCH P-CHAN 1:1 SOT23-5

Supplier's Site Datasheet
Power Load Switch, 5.5V, Sot-23-5; Power Load Switch Type Microchip - 11AC9662 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Sot-23-5; Power Load Switch Type Microchip
11AC9662
Power Load Switch, 5.5V, Sot-23-5; Power Load Switch Type Microchip 11AC9662
POWER LOAD SWITCH, 5.5V, SOT-23-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:500mA; On State Resistance:0.17ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, SOT-23-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:500mA; On State Resistance:0.17ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site
Low And Active High Current Limiting, Hi; Power Load Switch Type Microchip - 03AJ2066 - Newark, An Avnet Company
Chicago, IL, United States
Low And Active High Current Limiting, Hi; Power Load Switch Type Microchip
03AJ2066
Low And Active High Current Limiting, Hi; Power Load Switch Type Microchip 03AJ2066
LOW AND ACTIVE HIGH CURRENT LIMITING, HI; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:500mA; On State Resistance:0.17ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

LOW AND ACTIVE HIGH CURRENT LIMITING, HI; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:500mA; On State Resistance:0.17ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2005A-2YM5-TR 11AC9662
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Switch, 5.5V, Sot-23-5; Power Load Switch Type Microchip
Current 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 288-870/000-030 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details