Manufacturer: Microchip Technology
Win Source Part Number: 103144-MIC2514YM5-TR
Packaging: Reel - TR
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 1.2A
Voltage - Load: 3 V to 13.5 V
Rds On (Typ): 950 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: Not Required
POWER LOAD SWITCH, 13.5V, SOT-23-5; Power Load Switch Type:High Side; Input Voltage:13.5V; Current Limit:1.9A; On State Resistance:0.95ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes
IC PWR SWITCH P-CHAN 1:1 SOT23-5
| Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | MIC2514YM5-TR | 90Y7421 | MIC2514YM5-TR |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2514YM5-TR | Power Load Switch, 13.5V, Sot-23-5; Power Load Switch Type Microchip | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 3 V to 13.5 V | 13.5V |