Microchip Technology, Inc. Power Distribution Switches, Load Drivers MIC2005-0.8YM6

Description
Power Switch/Driver 1:1 P-Channel 800mA SOT-23-6
Description
Power Switch/Driver 1:1 P-Channel 800mA SOT-23-6
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2005-0.8YM6 is a high-side power distribution switch designed for general-purpose applications, featuring a fixed current limit of 0.8A. It operates within a voltage range of 2.5V to 5.5V and has a typical on-resistance of 170mΩ at 5V. The device includes an active high enable pin, allowing for straightforward integration into various systems. Key features include thermal protection to prevent overheating, undervoltage lock-out (UVLO) for safe operation, and automatic load discharge for capacitive loads. The MIC2005-0.8YM6 is suitable for use in digital televisions, printers, set-top boxes, and other peripheral devices. It is packaged in a compact 6-pin SOT-23 format, making it ideal for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The MIC2005-0.8YM6 is a high-side power distribution switch designed for general-purpose applications, featuring a fixed current limit of 0.8A. It operates within a voltage range of 2.5V to 5.5V and has a typical on-resistance of 170mΩ at 5V. The device includes an active high enable pin, allowing for straightforward integration into various systems. Key features include thermal protection to prevent overheating, undervoltage lock-out (UVLO) for safe operation, and automatic load discharge for capacitive loads. The MIC2005-0.8YM6 is suitable for use in digital televisions, printers, set-top boxes, and other peripheral devices. It is packaged in a compact 6-pin SOT-23 format, making it ideal for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - MIC2005-0.8YM6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
MIC2005-0.8YM6
Power Distribution Switches, Load Drivers MIC2005-0.8YM6
Power Switch/Driver 1:1 P-Channel 800mA SOT-23-6

Power Switch/Driver 1:1 P-Channel 800mA SOT-23-6

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2005-0.8YM6 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2005-0.8YM6
PMIC - Power Distribution Switches, Load Drivers MIC2005-0.8YM6
IC PWR SWITCH P-CHAN 1:1 SOT23-6

IC PWR SWITCH P-CHAN 1:1 SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2005-0.8YM6 MIC2005-0.8YM6
Product Name Power Distribution Switches, Load Drivers PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 1
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details