Microchip Technology, Inc. PMIC - Power Distribution Switches, Load Drivers MIC2005A-2YM6-TR

Description
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Datasheet
Description
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - MIC2005A-2YM6-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2005A-2YM6-TR
PMIC - Power Distribution Switches, Load Drivers MIC2005A-2YM6-TR
IC PWR SWITCH P-CHAN 1:1 SOT23-6

IC PWR SWITCH P-CHAN 1:1 SOT23-6

Supplier's Site Datasheet
Switch, Pwr Dist, Act Low, 0.5A, 6Sot23; Power Load Switch Type Microchip - 03AJ2067 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pwr Dist, Act Low, 0.5A, 6Sot23; Power Load Switch Type Microchip
03AJ2067
Switch, Pwr Dist, Act Low, 0.5A, 6Sot23; Power Load Switch Type Microchip 03AJ2067
SWITCH, PWR DIST, ACT LOW, 0.5A, 6SOT23; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:500mA; On State Resistance:0.275ohm; Distribution Switch Case Style:SOT-23; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

SWITCH, PWR DIST, ACT LOW, 0.5A, 6SOT23; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:500mA; On State Resistance:0.275ohm; Distribution Switch Case Style:SOT-23; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2005A-2YM6-TR 03AJ2067
Product Name PMIC - Power Distribution Switches, Load Drivers Switch, Pwr Dist, Act Low, 0.5A, 6Sot23; Power Load Switch Type Microchip
Current 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-185 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details