Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2045-2YTS-TR MIC2045-2YTS-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788454-MIC2045-2YTS- TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Power Good, Slew Rate Controlled, Status Flag Package: 16-TSSOP (0.173", 4.40mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO Supply Voltage: 1.6 V ~ 5.5 V Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 0.8 V ~ 5.5 V Rds On (Typ): 20 mOhm Family Name: MIC2045 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): STCC2539IQTR; AP2805CMMTR-G1; AP2805DMM-G1; AP2815CMMTR-G1; Introduction Date: October 01, 2003 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788454-MIC2045-2YTS- TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Power Good, Slew Rate Controlled, Status Flag Package: 16-TSSOP (0.173", 4.40mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO Supply Voltage: 1.6 V ~ 5.5 V Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 0.8 V ~ 5.5 V Rds On (Typ): 20 mOhm Family Name: MIC2045 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): STCC2539IQTR; AP2805CMMTR-G1; AP2805DMM-G1; AP2815CMMTR-G1; Introduction Date: October 01, 2003 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2045-2YTS-TR
MIC2045-2YTS-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2045-2YTS-TR MIC2045-2YTS-TR
Manufacturer: Microchip Technology Win Source Part Number: 788454-MIC2045-2YTS- TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Power Good, Slew Rate Controlled, Status Flag Package: 16-TSSOP (0.173", 4.40mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO Supply Voltage: 1.6 V ~ 5.5 V Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 0.8 V ~ 5.5 V Rds On (Typ): 20 mOhm Family Name: MIC2045 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): STCC2539IQTR; AP2805CMMTR-G1; AP2805DMM-G1; AP2815CMMTR-G1; Introduction Date: October 01, 2003 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788454-MIC2045-2YTS-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Power Good, Slew Rate Controlled, Status Flag
Package: 16-TSSOP (0.173", 4.40mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO
Supply Voltage: 1.6 V ~ 5.5 V
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 0.8 V ~ 5.5 V
Rds On (Typ): 20 mOhm
Family Name: MIC2045
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): STCC2539IQTR; AP2805CMMTR-G1; AP2805DMM-G1; AP2815CMMTR-G1;
Introduction Date: October 01, 2003
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2045-2YTS-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2045-2YTS-TR
PMIC - Power Distribution Switches, Load Drivers MIC2045-2YTS-TR
IC PWR SWITCH N-CHAN 1:1 16TSSOP

IC PWR SWITCH N-CHAN 1:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2045-2YTS-TR MIC2045-2YTS-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2045-2YTS-TR PMIC - Power Distribution Switches, Load Drivers
Voltage 0.8 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-463/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details