Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2016-1.2YM6 MIC2016-1.2YM6

Description
Manufacturer: Microchip Technology Win Source Part Number: 1222046-MIC2016-1.2Y M6 Packaging: Bulk Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: SOT-23-6 Current - Output (Maximum): 1.2A Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: MIC2016 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 2.5V ~ 5.5V Rds On: 70mOhm
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1222046-MIC2016-1.2Y M6 Packaging: Bulk Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: SOT-23-6 Current - Output (Maximum): 1.2A Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: MIC2016 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 2.5V ~ 5.5V Rds On: 70mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2016-1.2YM6
MIC2016-1.2YM6
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2016-1.2YM6 MIC2016-1.2YM6
Manufacturer: Microchip Technology Win Source Part Number: 1222046-MIC2016-1.2Y M6 Packaging: Bulk Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: SOT-23-6 Current - Output (Maximum): 1.2A Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: MIC2016 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 2.5V ~ 5.5V Rds On: 70mOhm

Manufacturer: Microchip Technology
Win Source Part Number: 1222046-MIC2016-1.2YM6
Packaging: Bulk
Features: Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: SOT-23-6
Current - Output (Maximum): 1.2A
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: MIC2016
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Load Voltage (V): 2.5V ~ 5.5V
Rds On: 70mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - MIC2016-1.2YM6 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2016-1.2YM6
PMIC - Power Distribution Switches, Load Drivers MIC2016-1.2YM6
IC PWR SWITCH P-CHAN 1:1 SOT23-6

IC PWR SWITCH P-CHAN 1:1 SOT23-6

Supplier's Site Datasheet
Power Distribution Switches, Load Drivers - MIC2016-1.2YM6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
MIC2016-1.2YM6
Power Distribution Switches, Load Drivers MIC2016-1.2YM6
Power Switch/Driver 1:1 P-Channel 1.2A SOT-23-6

Power Switch/Driver 1:1 P-Channel 1.2A SOT-23-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2016-1.2YM6 MIC2016-1.2YM6 MIC2016-1.2YM6
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2016-1.2YM6 PMIC - Power Distribution Switches, Load Drivers Power Distribution Switches, Load Drivers
Outlets P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

335 A Power Distribution Block - 1492-PD3183 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers