Microchip Technology, Inc. Power Distribution Switches, Load Drivers MIC2004-0.8YM5TR

Description
Power Switch/Driver 1:1 P-Channel 2.1A SOT-23-5
Description
Power Switch/Driver 1:1 P-Channel 2.1A SOT-23-5
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2004-0.8YM5TR is a fixed current limiting power distribution switch designed for high-side applications. It features a typical on-resistance of 70mΩ at 5V and supports a current limit of 0.8A. The device operates within a voltage range of 2.5V to 5.5V and includes thermal protection to prevent damage under high-current or fault conditions. It also offers an enable pin that can be configured for active high or active low operation. The MIC2004-0.8YM5TR is suitable for various applications, including digital televisions, printers, and set-top boxes, making it a versatile choice for power distribution needs.

Datasheet Summary
Powered by GS/AI

The MIC2004-0.8YM5TR is a fixed current limiting power distribution switch designed for high-side applications. It features a typical on-resistance of 70mΩ at 5V and supports a current limit of 0.8A. The device operates within a voltage range of 2.5V to 5.5V and includes thermal protection to prevent damage under high-current or fault conditions. It also offers an enable pin that can be configured for active high or active low operation. The MIC2004-0.8YM5TR is suitable for various applications, including digital televisions, printers, and set-top boxes, making it a versatile choice for power distribution needs.

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - MIC2004-0.8YM5TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
MIC2004-0.8YM5TR
Power Distribution Switches, Load Drivers MIC2004-0.8YM5TR
Power Switch/Driver 1:1 P-Channel 2.1A SOT-23-5

Power Switch/Driver 1:1 P-Channel 2.1A SOT-23-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Power Distribution Units (PDU)
Product Number MIC2004-0.8YM5TR
Product Name Power Distribution Switches, Load Drivers
Number of Outlets 1
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-184 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details