Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2044-1BTS-TR MIC2044-1BTS-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1075923-MIC2044-1BTS -TR Packaging: Reel - TR Features: Power Good, Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 6A Voltage - Load: 0.8 V to 5.5 V Rds On (Typ): 20 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Supply Voltage - Operating: 1.6 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1075923-MIC2044-1BTS -TR Packaging: Reel - TR Features: Power Good, Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 6A Voltage - Load: 0.8 V to 5.5 V Rds On (Typ): 20 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Supply Voltage - Operating: 1.6 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2044-1BTS-TR
MIC2044-1BTS-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2044-1BTS-TR MIC2044-1BTS-TR
Manufacturer: Microchip Technology Win Source Part Number: 1075923-MIC2044-1BTS -TR Packaging: Reel - TR Features: Power Good, Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 6A Voltage - Load: 0.8 V to 5.5 V Rds On (Typ): 20 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Supply Voltage - Operating: 1.6 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1075923-MIC2044-1BTS-TR
Packaging: Reel - TR
Features: Power Good, Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Load: 0.8 V to 5.5 V
Rds On (Typ): 20 mOhm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP
Supply Voltage - Operating: 1.6 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2044-1BTS-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2044-1BTS-TR
PMIC - Power Distribution Switches, Load Drivers MIC2044-1BTS-TR
IC PWR SWITCH N-CHAN 1:1 16TSSOP

IC PWR SWITCH N-CHAN 1:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2044-1BTS-TR MIC2044-1BTS-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2044-1BTS-TR PMIC - Power Distribution Switches, Load Drivers
Voltage 0.8 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers