Microchip Technology, Inc. 50mA Current Limiting Power Distribution Switch MIC2090

Description
The MIC2090 and MIC2091 are high-side MOSFET power switches optimized for general-purpose 50mA or 100mA low power distribution in circuits requiring over-current limiting and circuit protection. Typical applications for these parts are for switching power in USB ports, portable consumer items, camera and camcorder motor protection, thermal printer head protection, and many other low current-load switching applications. The MIC2090 and MIC2091 come in two versions: auto-retry current limit and output latch off on an over current fault. The MIC2090 and MIC2091 are offered in a space saving 5-pin SOT-23 package with an operating junction temperature range of -40°C to +125°C. Additional Features 1.8V to 5.5V supply voltage 790 mΩ typical RDSON at 3.3V MIC2090 is rated for 50mA minimum continuous current MIC2091 is rated for 100mA minimum continuous current Reverse current blocking (OGI) 20ns super fast reaction time to hard short at output 10ms fault flag delay (tD_FAULT/) eliminates false assertions Auto-retry overcurrent and short-circuit protection (-1 version) Latch-off on current limit (-2 version) Thermal shutdown Fault status flag indicates: over-current, over-temperature, or UVLO Under-voltage lockout (UVLO) Low quiescent current
Datasheet
Description
The MIC2090 and MIC2091 are high-side MOSFET power switches optimized for general-purpose 50mA or 100mA low power distribution in circuits requiring over-current limiting and circuit protection. Typical applications for these parts are for switching power in USB ports, portable consumer items, camera and camcorder motor protection, thermal printer head protection, and many other low current-load switching applications. The MIC2090 and MIC2091 come in two versions: auto-retry current limit and output latch off on an over current fault. The MIC2090 and MIC2091 are offered in a space saving 5-pin SOT-23 package with an operating junction temperature range of -40°C to +125°C. Additional Features 1.8V to 5.5V supply voltage 790 mΩ typical RDSON at 3.3V MIC2090 is rated for 50mA minimum continuous current MIC2091 is rated for 100mA minimum continuous current Reverse current blocking (OGI) 20ns super fast reaction time to hard short at output 10ms fault flag delay (tD_FAULT/) eliminates false assertions Auto-retry overcurrent and short-circuit protection (-1 version) Latch-off on current limit (-2 version) Thermal shutdown Fault status flag indicates: over-current, over-temperature, or UVLO Under-voltage lockout (UVLO) Low quiescent current
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50mA Current Limiting Power Distribution Switch - MIC2090 - Microchip Technology, Inc.
Chandler, AZ, United States
50mA Current Limiting Power Distribution Switch
MIC2090
50mA Current Limiting Power Distribution Switch MIC2090
The MIC2090 and MIC2091 are high-side MOSFET power switches optimized for general-purpose 50mA or 100mA low power distribution in circuits requiring over-current limiting and circuit protection. Typical applications for these parts are for switching power in USB ports, portable consumer items, camera and camcorder motor protection, thermal printer head protection, and many other low current-load switching applications. The MIC2090 and MIC2091 come in two versions: auto-retry current limit and output latch off on an over current fault. The MIC2090 and MIC2091 are offered in a space saving 5-pin SOT-23 package with an operating junction temperature range of -40°C to +125°C. Additional Features 1.8V to 5.5V supply voltage 790 mΩ typical RDSON at 3.3V MIC2090 is rated for 50mA minimum continuous current MIC2091 is rated for 100mA minimum continuous current Reverse current blocking (OGI) 20ns super fast reaction time to hard short at output 10ms fault flag delay (tD_FAULT/) eliminates false assertions Auto-retry overcurrent and short-circuit protection (-1 version) Latch-off on current limit (-2 version) Thermal shutdown Fault status flag indicates: over-current, over-temperature, or UVLO Under-voltage lockout (UVLO) Low quiescent current

The MIC2090 and MIC2091 are high-side MOSFET power switches optimized for general-purpose 50mA or 100mA low power distribution in circuits requiring over-current limiting and circuit protection. Typical applications for these parts are for switching power in USB ports, portable consumer items, camera and camcorder motor protection, thermal printer head protection, and many other low current-load switching applications. The MIC2090 and MIC2091 come in two versions: auto-retry current limit and output latch off on an over current fault. The MIC2090 and MIC2091 are offered in a space saving 5-pin SOT-23 package with an operating junction temperature range of -40°C to +125°C.

Additional Features

    • 1.8V to 5.5V supply voltage
    • 790 mΩ typical RDSON at 3.3V
    • MIC2090 is rated for 50mA minimum continuous current
    • MIC2091 is rated for 100mA minimum continuous current
    • Reverse current blocking (OGI)
    • 20ns super fast reaction time to hard short at output
    • 10ms fault flag delay (tD_FAULT/) eliminates false assertions
    • Auto-retry overcurrent and short-circuit protection (-1 version)
    • Latch-off on current limit (-2 version)
    • Thermal shutdown
    • Fault status flag indicates: over-current, over-temperature, or UVLO
    • Under-voltage lockout (UVLO)
    • Low quiescent current
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Power Distribution Units (PDU)
Product Number MIC2090
Product Name 50mA Current Limiting Power Distribution Switch
Features On-Off Switch
Unlock Full Specs
to access all available technical data

Similar Products

760 A Power Distribution Block - 1492-BG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers