Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2536-2YM MIC2536-2YM

Description
Manufacturer: Microchip Technology Win Source Part Number: 044722-MIC2536-2YM Packaging: Tube/Rail Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current Number of Outputs: 2 Current - Output (Max): 150mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 400 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 044722-MIC2536-2YM Packaging: Tube/Rail Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current Number of Outputs: 2 Current - Output (Max): 150mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 400 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2536-2YM - MIC2536-2YM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2536-2YM
MIC2536-2YM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2536-2YM MIC2536-2YM
Manufacturer: Microchip Technology Win Source Part Number: 044722-MIC2536-2YM Packaging: Tube/Rail Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current Number of Outputs: 2 Current - Output (Max): 150mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 400 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required

Manufacturer: Microchip Technology
Win Source Part Number: 044722-MIC2536-2YM
Packaging: Tube/Rail
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current
Number of Outputs: 2
Current - Output (Max): 150mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 400 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: Not Required

Buy Now
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2536-2YM
PMIC - Power Distribution Switches, Load Drivers MIC2536-2YM
IC PWR SWITCH N-CHAN 1:2 8SOIC

IC PWR SWITCH N-CHAN 1:2 8SOIC

Supplier's Site Datasheet
Switch, Dual, Usb, 0.15A, 8Sop Microchip - 51AK9157 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dual, Usb, 0.15A, 8Sop Microchip
51AK9157
Switch, Dual, Usb, 0.15A, 8Sop Microchip 51AK9157
SWITCH, DUAL, USB, 0.15A, 8SOP

SWITCH, DUAL, USB, 0.15A, 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2536-2YM MIC2536-2YM 51AK9157
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2536-2YM PMIC - Power Distribution Switches, Load Drivers Switch, Dual, Usb, 0.15A, 8Sop Microchip
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Passive distribution box - 757-184 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details