Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2014-0.5YM5-TR MIC2014-0.5YM5-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788444-MIC2014-0.5YM 5-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge Package: SC-74A, SOT-753 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: MIC2014 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): PI5PD2065TAEX; R5524K001B-TR; NX5P3090UK; NX5P3090UK,012; Introduction Date: August 03, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 788444-MIC2014-0.5YM 5-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge Package: SC-74A, SOT-753 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: MIC2014 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): PI5PD2065TAEX; R5524K001B-TR; NX5P3090UK; NX5P3090UK,012; Introduction Date: August 03, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2014-0.5YM5-TR is a high-side power distribution switch designed for current limiting applications. It features a fixed current limit of 0.5A and operates within a voltage range of 2.5V to 5.5V. The device has a typical on-resistance of 70mΩ at 5V, which contributes to efficient power management. This switch includes thermal protection to prevent damage under high-current or fault conditions, ensuring safe operation. It also offers an enable pin that can be configured for active high or active low operation. The MIC2014-0.5YM5-TR is suitable for various applications, including digital televisions, printers, and other peripheral devices, making it a versatile choice for engineers looking for reliable power distribution solutions. The product is available in a compact 5-pin SOT-23 package, facilitating integration into space-constrained designs.

Datasheet Summary
Powered by GS/AI

The MIC2014-0.5YM5-TR is a high-side power distribution switch designed for current limiting applications. It features a fixed current limit of 0.5A and operates within a voltage range of 2.5V to 5.5V. The device has a typical on-resistance of 70mΩ at 5V, which contributes to efficient power management. This switch includes thermal protection to prevent damage under high-current or fault conditions, ensuring safe operation. It also offers an enable pin that can be configured for active high or active low operation. The MIC2014-0.5YM5-TR is suitable for various applications, including digital televisions, printers, and other peripheral devices, making it a versatile choice for engineers looking for reliable power distribution solutions. The product is available in a compact 5-pin SOT-23 package, facilitating integration into space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2014-0.5YM5-TR
MIC2014-0.5YM5-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2014-0.5YM5-TR MIC2014-0.5YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 788444-MIC2014-0.5YM 5-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge Package: SC-74A, SOT-753 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: MIC2014 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): PI5PD2065TAEX; R5524K001B-TR; NX5P3090UK; NX5P3090UK,012; Introduction Date: August 03, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788444-MIC2014-0.5YM5-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Load Discharge
Package: SC-74A, SOT-753
Output Type: P-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.5 V ~ 5.5 V
Rds On (Typ): 70 mOhm
Family Name: MIC2014
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): PI5PD2065TAEX; R5524K001B-TR; NX5P3090UK; NX5P3090UK,012;
Introduction Date: August 03, 2005
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2014-0.5YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2014-0.5YM5-TR
PMIC - Power Distribution Switches, Load Drivers MIC2014-0.5YM5-TR
IC PWR SWITCH P-CHAN 1:1 SOT23-5

IC PWR SWITCH P-CHAN 1:1 SOT23-5

Supplier's Site Datasheet
Power Distribution Switches, Load Drivers - MIC2014-0.5YM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
MIC2014-0.5YM5-TR
Power Distribution Switches, Load Drivers MIC2014-0.5YM5-TR
Power Switch/Driver 1:1 P-Channel 500mA SOT-23-5

Power Switch/Driver 1:1 P-Channel 500mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2014-0.5YM5-TR MIC2014-0.5YM5-TR MIC2014-0.5YM5-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2014-0.5YM5-TR PMIC - Power Distribution Switches, Load Drivers Power Distribution Switches, Load Drivers
Voltage 2.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-306 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details