Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2075-1YMM-TR MIC2075-1YMM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 808305-MIC2075-1YMM- TR Packaging: Reel Mounting Style: SMD Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 90mOhm Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-TSSOP, 8-MSOP Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: MIC2075 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 808305-MIC2075-1YMM- TR Packaging: Reel Mounting Style: SMD Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 90mOhm Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-TSSOP, 8-MSOP Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: MIC2075 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2075-1YMM-TR - MIC2075-1YMM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2075-1YMM-TR
MIC2075-1YMM-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2075-1YMM-TR MIC2075-1YMM-TR
Manufacturer: Microchip Technology Win Source Part Number: 808305-MIC2075-1YMM- TR Packaging: Reel Mounting Style: SMD Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 90mOhm Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-TSSOP, 8-MSOP Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: MIC2075 Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Microchip Technology
Win Source Part Number: 808305-MIC2075-1YMM-TR
Packaging: Reel
Mounting Style: SMD
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.7V ~ 5.5V
Rds On (Typ): 90mOhm
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Current - Output (Maximum): 500mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: MIC2075
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2075-1YMM-TR
PMIC - Power Distribution Switches, Load Drivers MIC2075-1YMM-TR
IC PWR SWITCH N-CHAN 1:1 8MSOP

IC PWR SWITCH N-CHAN 1:1 8MSOP

Supplier's Site Datasheet
Power Load Switch, 5.5V, Msop-8; Power Load Switch Type Microchip - 12AC9932 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Msop-8; Power Load Switch Type Microchip
12AC9932
Power Load Switch, 5.5V, Msop-8; Power Load Switch Type Microchip 12AC9932
POWER LOAD SWITCH, 5.5V, MSOP-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:700mA; On State Resistance:0.09ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, MSOP-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:700mA; On State Resistance:0.09ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2075-1YMM-TR MIC2075-1YMM-TR 12AC9932
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2075-1YMM-TR PMIC - Power Distribution Switches, Load Drivers Power Load Switch, 5.5V, Msop-8; Power Load Switch Type Microchip
Voltage 2.7V ~ 5.5V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 753-603 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details