Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2039EYM6-TR MIC2039EYM6-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 927021-MIC2039EYM6-T R Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Supply Voltage: Not Required Family Name: MIC2039 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-4193-6, MIC2039EYM6TR, 576-4193-2, 576-4193-1, MIC2039EYM6 TR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 927021-MIC2039EYM6-T R Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Supply Voltage: Not Required Family Name: MIC2039 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-4193-6, MIC2039EYM6TR, 576-4193-2, 576-4193-1, MIC2039EYM6 TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2039EYM6-TR
MIC2039EYM6-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2039EYM6-TR MIC2039EYM6-TR
Manufacturer: Microchip Technology Win Source Part Number: 927021-MIC2039EYM6-T R Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Supply Voltage: Not Required Family Name: MIC2039 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-4193-6, MIC2039EYM6TR, 576-4193-2, 576-4193-1, MIC2039EYM6 TR

Manufacturer: Microchip Technology
Win Source Part Number: 927021-MIC2039EYM6-TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: MIC2039
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-4193-6, MIC2039EYM6TR, 576-4193-2, 576-4193-1, MIC2039EYM6 TR

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2039EYM6-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2039EYM6-TR
PMIC - Power Distribution Switches, Load Drivers MIC2039EYM6-TR
IC PWR SWITCH P-CHAN 1:1 SOT23-6

IC PWR SWITCH P-CHAN 1:1 SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2039EYM6-TR MIC2039EYM6-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2039EYM6-TR PMIC - Power Distribution Switches, Load Drivers
Current 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

115 A Power Distribution Block - 1492-50X - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details