Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2039AYMT-TR MIC2039AYMT-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 884631-MIC2039AYMT-T R Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 6-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: MIC2039 Categories: Integrated Circuits (ICs) Case / Package: 6-TDFN (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC2039AYMTTR, 576-4147-6, 576-4147-2, MIC2039AYMT TR, 576-4147-1
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884631-MIC2039AYMT-T R Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 6-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: MIC2039 Categories: Integrated Circuits (ICs) Case / Package: 6-TDFN (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC2039AYMTTR, 576-4147-6, 576-4147-2, MIC2039AYMT TR, 576-4147-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2039AYMT-TR - MIC2039AYMT-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2039AYMT-TR
MIC2039AYMT-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2039AYMT-TR MIC2039AYMT-TR
Manufacturer: Microchip Technology Win Source Part Number: 884631-MIC2039AYMT-T R Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 6-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: MIC2039 Categories: Integrated Circuits (ICs) Case / Package: 6-TDFN (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC2039AYMTTR, 576-4147-6, 576-4147-2, MIC2039AYMT TR, 576-4147-1

Manufacturer: Microchip Technology
Win Source Part Number: 884631-MIC2039AYMT-TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 6-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: MIC2039
Categories: Integrated Circuits (ICs)
Case / Package: 6-TDFN (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC2039AYMTTR, 576-4147-6, 576-4147-2, MIC2039AYMT TR, 576-4147-1

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2039AYMT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2039AYMT-TR
PMIC - Power Distribution Switches, Load Drivers MIC2039AYMT-TR
IC PWR SWITCH P-CHAN 1:1 6TDFN

IC PWR SWITCH P-CHAN 1:1 6TDFN

Supplier's Site Datasheet
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Microchip - 72AC6197 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Microchip
72AC6197
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Microchip 72AC6197
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2.5A; On State Resistance:0.075ohm; Distribution Switch Case Style:TDFN; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2.5A; On State Resistance:0.075ohm; Distribution Switch Case Style:TDFN; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2039AYMT-TR MIC2039AYMT-TR 72AC6197
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2039AYMT-TR PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Microchip
Current 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers