Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2076A-1YM-TR MIC2076A-1YM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1075936-MIC2076A-1YM -TR Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1075936-MIC2076A-1YM -TR Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2076A-1YM-TR
MIC2076A-1YM-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2076A-1YM-TR MIC2076A-1YM-TR
Manufacturer: Microchip Technology Win Source Part Number: 1075936-MIC2076A-1YM -TR Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1075936-MIC2076A-1YM-TR
Packaging: Reel - TR
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 2
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2076A-1YM-TR
PMIC - Power Distribution Switches, Load Drivers MIC2076A-1YM-TR
IC PWR SWITCH N-CHAN 1:2 8SOIC

IC PWR SWITCH N-CHAN 1:2 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2076A-1YM-TR MIC2076A-1YM-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2076A-1YM-TR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers