Microchip Technology, Inc. Power Load Switch, 5.5V, Soic-8; Power Load Switch Type Microchip MIC2025-1YM-TR

Description
POWER LOAD SWITCH, 5.5V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:500mA; On State Resistance:0.09ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SWITCH, 5.5V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:500mA; On State Resistance:0.09ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Switch, 5.5V, Soic-8; Power Load Switch Type Microchip - 11AC9663 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Soic-8; Power Load Switch Type Microchip
11AC9663
Power Load Switch, 5.5V, Soic-8; Power Load Switch Type Microchip 11AC9663
POWER LOAD SWITCH, 5.5V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:500mA; On State Resistance:0.09ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:500mA; On State Resistance:0.09ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2025-1YM-TR
PMIC - Power Distribution Switches, Load Drivers MIC2025-1YM-TR
IC PWR SWITCH N-CHAN 1:1 8SOIC

IC PWR SWITCH N-CHAN 1:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 11AC9663 MIC2025-1YM-TR
Product Name Power Load Switch, 5.5V, Soic-8; Power Load Switch Type Microchip PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-284/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details