Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2033-08BYM6-TR MIC2033-08BYM6-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788449-MIC2033-08BYM 6-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Slew Rate Controlled, Status Flag Package: SOT-23-6 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 75 mOhm Family Name: MIC2033 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Current - Output (Maximum): 800mA Alternative Parts (Cross-Reference): AP2161FMG-7; AP2181WG-7; MAX1922ETB+TC3B; AP2552W6-7; Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788449-MIC2033-08BYM 6-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Slew Rate Controlled, Status Flag Package: SOT-23-6 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 75 mOhm Family Name: MIC2033 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Current - Output (Maximum): 800mA Alternative Parts (Cross-Reference): AP2161FMG-7; AP2181WG-7; MAX1922ETB+TC3B; AP2552W6-7; Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2033-08BYM6-TR
MIC2033-08BYM6-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2033-08BYM6-TR MIC2033-08BYM6-TR
Manufacturer: Microchip Technology Win Source Part Number: 788449-MIC2033-08BYM 6-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Slew Rate Controlled, Status Flag Package: SOT-23-6 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 75 mOhm Family Name: MIC2033 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Current - Output (Maximum): 800mA Alternative Parts (Cross-Reference): AP2161FMG-7; AP2181WG-7; MAX1922ETB+TC3B; AP2552W6-7; Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788449-MIC2033-08BYM6-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Slew Rate Controlled, Status Flag
Package: SOT-23-6
Output Type: P-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.5 V ~ 5.5 V
Rds On (Typ): 75 mOhm
Family Name: MIC2033
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
Current - Output (Maximum): 800mA
Alternative Parts (Cross-Reference): AP2161FMG-7; AP2181WG-7; MAX1922ETB+TC3B; AP2552W6-7;
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2033-08BYM6-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2033-08BYM6-TR
PMIC - Power Distribution Switches, Load Drivers MIC2033-08BYM6-TR
IC PWR SWITCH P-CHAN 1:1 SOT23-6

IC PWR SWITCH P-CHAN 1:1 SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2033-08BYM6-TR MIC2033-08BYM6-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2033-08BYM6-TR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-318 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details